Status: | Unknown |
---|---|
Series: | NZ Series |
RoHS: | Unknown |
No. of Axes | 2 |
---|---|
Contact Current AC Max | 100mA |
Contact Voltage AC Max | 125V |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
No. of Switch Positions | - |
Switch Terminals | Solder |
Lever Travel | ± 15° |
Handle Style | Lever |
Rotation Electrical Angle | 360° |
Product Range | NZ Series |
SVHC | No SVHC (15-Jan-2018) |
Joystick Microsw, Lever, 0.1A, 125Vac | Newark Electronics |
JOYSTICK MICROSW, LEVER, 0.1A, 125VAC | element14 |
Compact Switch Joystick | RS |
Where can I find additional details, specifications and documents for a NZBB0135?
Additional datasheets, footprints and schematics for NZBB0135 are listed on our Part Details page. You can also find images and similar parts to NZBB0135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZBB0135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZBB0135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZBB0135 fall under?
The NZBB0135 is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to NZBB0135 when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZBB0135 you can contact the distributor directly for product support, shipping queries etc.
Is the NZBB0135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NZBB0135 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NZBB0135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZBB0135 often in real-time on the comparison pages.
What if I can't find stock of NZBB0135?
You can fill out our help required form which you can use to request a quote for NZBB0135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.