Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$136.49
No. of Axes | 3 |
---|---|
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Contact Current DC Max | 50mA |
Contact Voltage DC Max | 12V |
No. of Switch Positions | 4 Position |
Switch Terminals | Connector |
Switch | RS Americas |
Apem Compact Joystick NV Push Button 12° Axes 2 Black Connector, 6-Pin | Distrelec |
4 Way Thumbstick with Centre select | RS |
Miniature Joystick Switch, 0.05A, 12Vdc | Newark Electronics |
NAVIGATION SW 50MA 12V | TTI Europe |
Where can I find additional details, specifications and documents for a NVH1D1C1CP2S?
Additional datasheets, footprints and schematics for NVH1D1C1CP2S are listed on our Part Details page. You can also find images and similar parts to NVH1D1C1CP2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVH1D1C1CP2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVH1D1C1CP2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVH1D1C1CP2S fall under?
The NVH1D1C1CP2S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NVH1D1C1CP2S when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVH1D1C1CP2S you can contact the distributor directly for product support, shipping queries etc.
Is the NVH1D1C1CP2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NVH1D1C1CP2S have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for NVH1D1C1CP2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVH1D1C1CP2S often in real-time on the comparison pages.
What if I can't find stock of NVH1D1C1CP2S?
You can fill out our help required form which you can use to request a quote for NVH1D1C1CP2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.