Status: | Unknown |
---|---|
Series: | NZ Series |
RoHS: | Unknown |
No. of Axes | 2 |
---|---|
Contact Current AC Max | 100mA |
Contact Voltage AC Max | 125V |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
No. of Switch Positions | - |
Switch Terminals | Solder |
Lever Travel | ± 15° |
Handle Style | Lever |
Rotation Electrical Angle | 360° |
Product Range | NZ Series |
SVHC | No SVHC (15-Jan-2018) |
Compact Switch Joystick | RS |
JOYSTICK MICROSW, LEVER, 0.1A, 125VAC | Farnell Contract |
Joystick Microsw, Lever, 0.1A, 125Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a NZBA0135?
Additional datasheets, footprints and schematics for NZBA0135 are listed on our Part Details page. You can also find images and similar parts to NZBA0135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NZBA0135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NZBA0135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NZBA0135 fall under?
The NZBA0135 is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to NZBA0135 when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NZBA0135 you can contact the distributor directly for product support, shipping queries etc.
Is the NZBA0135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NZBA0135 have stock available?
Authorised distributors including RS, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for NZBA0135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NZBA0135 often in real-time on the comparison pages.
What if I can't find stock of NZBA0135?
You can fill out our help required form which you can use to request a quote for NZBA0135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.