Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
No distributors results available
No. of Axes | 2 |
---|---|
Contact Current AC Max | 6A |
Contact Voltage AC Max | 250V |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
No. of Switch Positions | 4 Position |
Switch Terminals | Solder |
Lever Travel | ± 12° |
Handle Style | Knob |
Rotation Electrical Angle | 12° |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 100113?
Additional datasheets, footprints and schematics for 100113 are listed on our Part Details page. You can also find images and similar parts to 100113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100113 fall under?
The 100113 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 100113 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100113 you can contact the distributor directly for product support, shipping queries etc.
Is the 100113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100113 have stock available?
There is no stock from authorised distributors for 100113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100113 often in real-time on the comparison pages.
What if I can't find stock of 100113?
You can fill out our help required form which you can use to request a quote for 100113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.