Integrated Ambient Light and Proximity Sensors
Parts from Integrated Ambient Light and Proximity Sensors Category
LIGHT SENSOR, 200MM, 16 BIT I2C, FULL REEL; Sensing Range Max:200mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:-; Colour Resolution:16bit; Product Range:VCNL4020; MSL:MSL 4 - 72 hours; Sensor Output:Digital RoHS Compliant: Yes
Proximity Sensor, QFN, 10, -40 C, 85 C, 1.71 V, 3.6 V RoHS Compliant: Yes
Proximity Sensor, QFN, 10, -40 C, 85 C, 1.71 V, 3.6 V RoHS Compliant: Yes
PROXIMITY SENSOR, ODFN-8, FULL REEL; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; Ambient Light Sensor Case Style:ODFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; IC Package Type:ODFN RoHS Compliant: Yes
AMBIENT LIGHT SENSOR IC, I2C, QFN-10 ROHS COMPLIANT: YES
AMBIENT LIGHT SENSOR MODULE, I2C, QFN-10
PROXIMITY/AMBIENT LIGHT SENSOR, 200MM; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sensing Range Max:200mmRoHS Compliant: Yes
LIGHT SENSOR, 200MM; Sensor Output:-; Sensing Range Max:200mm; Supply Voltage DC Min:2.5V; Supply Voltage DC Max:3.6V; Output Current:-; Product Range:- RoHS Compliant: Yes
PROXIMITY MODULE, DIGITAL, LGA-12; Supply Voltage Min:2.6V; Supply Voltage Max:3V; Ambient Light Sensor Case Style:Optical LGA; No. of Pins:12Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
SENSOR,ALS+PROXIMITY, SMD,; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-25°C; Operating Temperature Max:+85°C; Product Range:VCNL4020; Sensor RoHS Compliant: Yes
PROXIMITY/UV/AMBIENT LIGHT SENSOR, QFN10 ROHS COMPLIANT: YES
PROXIMITY/AMBIENT LIGHT SENSOR, DFN-10 ROHS COMPLIANT: YES
AMBIENT LIGHT & PROX SENSOR, SMD, 3.6V; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:SMD; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes