Status: | Unknown |
---|---|
Series: | VCNL4040 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
12,240
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
3,297
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
2,310
in stock
|
Buy Now | |
element14
from US$1.29
|
1,654
in stock
|
Buy Now | |
Farnell
from US$1.15
|
1,654
in stock
|
Buy Now | |
Rutronik
from US$0.95
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Dimensions (L x W x H in mm): 4.0 x 2.0 x 1.1 |
Integrated modules: infrared emitter (IRED), ambient light sensor (ALS), proximity sensor (PS), and signal conditioning IC |
Applications |
---|
Handheld device |
Notebook, tablet PC |
Consumer device |
Application Notes |
---|
Application Note |
Datasheet |
---|
VCNL4040 |
General Information |
---|
VCNL4040 Sensor Board Files |
Pad Guidelines |
---|
Footprint and Schematic Information |
Product Literature |
---|
Did You Know |
Proximity Sensors Light to Digital VCNL4x Series |
Selector Guide |
Infograph |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Proximity/Ambient Light Sensor, IR, I2C | RS |
Ambient Light & Prox Sensor, Smd, 3.6V | Newark Electronics |
Vishay Ambient Light and Proximity Sensor 550 nm , Pins 8 | Distrelec |
OPTICAL SENSOR, 200MM, I2C | element14 |
Proximity-Ambient Light Sensor | Rutronik |
VCNL4040 Series 3.6 V Fully Integrated Proximity and Ambient Light Sensor -SMD-8 | Future Electronics |
Proximity and Ambient Light Sensor 8-Pin SMD T/R | Avnet America |
ALS PROXIMITY SOR | TTI Europe |
Where can I find additional details, specifications and documents for a VCNL4040M3OE?
Additional datasheets, footprints and schematics for VCNL4040M3OE are listed on our Part Details page. You can also find images and similar parts to VCNL4040M3OE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCNL4040M3OE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL4040M3OE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCNL4040M3OE fall under?
The VCNL4040M3OE is listed under Sensors & Transducers > Sensors > Light Sensors > Integrated Ambient Light and Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCNL4040M3OE when available in the Integrated Ambient Light and Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL4040M3OE you can contact the distributor directly for product support, shipping queries etc.
Is the VCNL4040M3OE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VCNL4040M3OE have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for VCNL4040M3OE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCNL4040M3OE often in real-time on the comparison pages.
What if I can't find stock of VCNL4040M3OE?
You can fill out our help required form which you can use to request a quote for VCNL4040M3OE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.