Status: | Active |
---|---|
Series: | VL6180X |
RoHS: | Compliant |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.88
|
6,101
in stock
|
Buy Now | |
element14
from US$2.81
|
22,373
in stock
|
Buy Now | |
Farnell
from US$2.68
|
22,373
in stock
|
Buy Now | |
RS
from US$2.99
|
5,784
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
1,540
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
207
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Three-in-one smart optical module Proximity sensor Ambient Light Sensor VCSEL light source |
Proximity sensor |
Ambient Light Sensor |
VCSEL light source |
Fast, accurate distance ranging Measures absolute range from 0 to above 10 cm (ranging beyond 10cm is dependent on conditions) Independent of object reflectance Ambient light rejection Cross-talk compensation for cover glass |
Measures absolute range from 0 to above 10 cm (ranging beyond 10cm is dependent on conditions) |
Independent of object reflectance |
Ambient light rejection |
Cross-talk compensation for cover glass |
Gesture recognition Distance and signal level can be used by host system to implement gesture recognition Demo system available: P-NUCLEO-6180X1 evaluation board |
Distance and signal level can be used by host system to implement gesture recognition |
Demo system available: P-NUCLEO-6180X1 evaluation board |
Ambient light sensor High dynamic range Accurate/sensitive in ultra-low light Calibrated output value in lux |
High dynamic range |
Accurate/sensitive in ultra-low light |
Calibrated output value in lux |
Easy integration Single reflowable component No additional optics Single power supply I2C interface for device control and data Provided with a documented C portable API (Application Programming Interface) |
Single reflowable component |
No additional optics |
Single power supply |
I2C interface for device control and data |
Provided with a documented C portable API (Application Programming Interface) |
Two programmable GPIO Window and thresholding functions for both ranging and ALS |
Window and thresholding functions for both ranging and ALS |
Product Specifications |
---|
DS10285 Proximity and ambient light sensing (ALS) module |
DB2315 Proximity and ambient light sensing (ALS) module |
Application Notes for related Tools & Software |
---|
AN4663 VL6180X expansion boards - Description of version 1 and version 2 |
PROXIMITY MODULE, DIGITAL, LGA-12 | element14 |
VL6180X Series 3 V Proximity and Ambient Light Sensing (ALS) Module - LGA-12 | Future Electronics |
Proximity & Ambient Light Sensing LGA12 | RS |
Proximity Module, Digital, Lga-12 | Newark Electronics |
Ambient Light and Proximity Sensor Module 12-Pin LGA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VL6180XV0NR/1?
Additional datasheets, footprints and schematics for VL6180XV0NR/1 are listed on our Part Details page. You can also find images and similar parts to VL6180XV0NR/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VL6180XV0NR/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VL6180XV0NR/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VL6180XV0NR/1 fall under?
The VL6180XV0NR/1 is listed under Imaging and Photonics Solutions > Time-of-Flight sensors.
Can I view similar or alternative parts?
You can view similar parts to VL6180XV0NR/1 when available in the Time-of-Flight sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VL6180XV0NR/1 you can contact the distributor directly for product support, shipping queries etc.
Is the VL6180XV0NR/1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VL6180XV0NR/1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Chip One Stop have stock available or on a lead time for VL6180XV0NR/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VL6180XV0NR/1 often in real-time on the comparison pages.
What if I can't find stock of VL6180XV0NR/1?
You can fill out our help required form which you can use to request a quote for VL6180XV0NR/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.