Status: | Unknown |
---|---|
Series: | VCNL4020 |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
4,245
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
13,200
in stock
|
Buy Now | |
element14
from US$1.54
|
2,602
in stock
|
Buy Now | |
Farnell
from US$1.48
|
2,602
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
189
in stock
|
Buy Now | |
Rutronik
from US$2.06
|
-
|
Buy Now | |
Future Electronics
from US$1.21
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Dimensions (L x W x H in mm): 4.90 x 2.40 x 0.83 |
Integrated modules: infrared emitter (IRED), ambient light sensor (ALS-PD), proximity sensor (PD), and signal conditioning IC |
Applications |
---|
Proximity sensor for mobile devices (e.g. smart phones, touch phones, PDA, GPS) for touch screen locking, power saving, etc. |
Integrated ambient light function for display/keypad contrast control and dimming of mobile devices |
Proximity / optical switch for consumer, computing and industrial devices and displays |
Application Notes |
---|
Application Note |
Datasheet |
---|
VCNL4020 |
General Information |
---|
Tech Note |
Physics and Technology |
Symbols and Terminology |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Product Overview |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
AMBIENT LIGHT PROXIMITY SOR | TTI Europe |
Proximity/Ambient Light Sensor, IR, I2C | RS |
SENSOR,ALS+PROXIMITY, SMD, | element14 |
Light Sensor, 200Mm, 16 Bit I2C | Newark Electronics |
Proximity-Ambient Light Sensor | Rutronik |
VCNL4020 Series 2.5 - 3.6 V 200 mm Range SMT Proximity and Ambient Light Sensor | Future Electronics |
Proximity and Ambient Light Sensor 10-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VCNL4020-GS08?
Additional datasheets, footprints and schematics for VCNL4020-GS08 are listed on our Part Details page. You can also find images and similar parts to VCNL4020-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCNL4020-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL4020-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCNL4020-GS08 fall under?
The VCNL4020-GS08 is listed under Sensors & Transducers > Sensors > Light Sensors > Ambient Light Photo Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCNL4020-GS08 when available in the Ambient Light Photo Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL4020-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VCNL4020-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VCNL4020-GS08 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VCNL4020-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCNL4020-GS08 often in real-time on the comparison pages.
What if I can't find stock of VCNL4020-GS08?
You can fill out our help required form which you can use to request a quote for VCNL4020-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.