Thyristors
Category Selection
View Parts from CategoryParts from Thyristors Category
THYRISTOR, SCR, 40A, 200V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:150mA; Current It av:40A; On State RMS Current IT(rms):63A; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 40A, 1.4KV, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.4kV; Gate Trigger Current Max, Igt:150mA; Current It av:40A; On State RMS Current IT(rms):63A; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 200A, 400V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:150mA; Current It av:200A; On State RMS Current IT(rms):315A; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 250A, 400V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:150mA; Current It av:250A; On State RMS Current IT(rms):400A; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 200A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:150mA; Current It av:200A; On State RMS Current IT(rms):315A; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 200A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:150mA; Current It av:200A; On State RMS Current IT(rms):315A; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 350A, 200V, TO-209AE; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:150mA; Current It av:350A; On State RMS Current IT(rms):550A; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 350A, 1.4KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.4kV; Gate Trigger Current Max, Igt:150mA; Current It av:350A; On State RMS Current IT(rms):550A; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 475A, 600V, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:150mA; Current It av:475A; On State RMS Current IT(rms):750A; Holding Current Max Ih:- RoHS Compliant: Yes
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200mA; Current It av:1.8kA; On State RMS Current IT(rms):2.82kA; Peak Non Rep Surge Current Itsm 50Hz:36.5kA RoHS Compliant: Yes