Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 150A |
On State RMS Current IT(rms) | 235A |
Thyristor Module 150A 1.6Kv Pow-R-Blok | Newark Electronics |
THYRISTOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a CD631615B?
Additional datasheets, footprints and schematics for CD631615B are listed on our Part Details page. You can also find images and similar parts to CD631615B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD631615B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD631615B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD631615B fall under?
The CD631615B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to CD631615B when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD631615B you can contact the distributor directly for product support, shipping queries etc.
Is the CD631615B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD631615B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for CD631615B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD631615B often in real-time on the comparison pages.
What if I can't find stock of CD631615B?
You can fill out our help required form which you can use to request a quote for CD631615B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.