CD431690B Semiconductors - Discretes by Powerex

THYRISTOR MODULE 95A 1.6KV POW-R-BLOK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$31.47


Distributor Starting From Stock
Logo for element14 element14 US$38.49
162
Buy Now
Logo for Newark Electronics Newark Electronics US$39.14
156
Buy Now
Logo for Richardson RFPD Richardson RFPD US$31.47
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

SCR Module Type Series Connected - SCRs
Peak Repetitive Off-State Voltage Vdrm 1.6kV
Gate Trigger Current Max Igt 150mA
Current It av 95A
On State RMS Current IT(rms) 150A
Product Range -

Alternative Descriptions

Thyristor Module 95A 1.6Kv Pow-R-Blok | Newark Electronics
THYRISTOR MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD431690B?

Additional datasheets, footprints and schematics for CD431690B are listed on our Part Details page. You can also find images and similar parts to CD431690B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD431690B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD431690B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD431690B fall under?

The CD431690B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.

Can I view similar or alternative parts?

You can view similar parts to CD431690B when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD431690B you can contact the distributor directly for product support, shipping queries etc.

Is the CD431690B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD431690B have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for CD431690B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD431690B often in real-time on the comparison pages.

What if I can't find stock of CD431690B?

You can fill out our help required form which you can use to request a quote for CD431690B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay