DC / DC Linear Regulator Converters

Parts from DC / DC Linear Regulator Converters Category

Viewing page 1 of 6
1 to 20 of 113 parts currently displaying
SR05S05 from Xp Power
Xp Power

DC-DC CONVERTER, LINEAR REG, 1 O/P, 2.5W, 500mA, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mmRoHS Compliant: Yes

SR05S12 from Xp Power
Xp Power

DC-DC CONVERTER, LINEAR REG, 1 O/P, 6W, 500mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mm RoHS Compliant: Yes

SR05S15 from Xp Power
Xp Power

DC-DC CONVERTER, LINEAR REG, 1 O/P, 7.5W, 500mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Width:7.5mmRoHS Compliant: Yes

SR10S1V8 from Xp Power
Xp Power

DC-DC CONVERTER, LINEAR REG, 1 O/P, 1.8W, 1A, 1.8V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.8W; Output Current Max:1A; Product Range:SR Series; DC / DC Converter Mounting:Through Hole; Depth:11.7mm RoHS Compliant: Yes

TPSM84203EAB from Texas Instruments
Texas Instruments

DC/DC CONVERTER, 3.3V, 1.5A, TO-220-3; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:4.95W; Output Current Max:1.5A; Product Range:TPSM842xx Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

TPSM84212EAB from Texas Instruments
Texas Instruments

DC/DC CONVERTER, 12V, 1.5A, TO-220-3; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage Nom.:12V; Output Current Max:1.5A; Product Range:-; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14.5V; Input RoHS Compliant: Yes

TR05S05 from Xp Power
Xp Power

DC-DC CONVERTER, SWITCHING REG, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:TR Series; DC / DC Converter Mounting:Through Hole; Input Voltage Max:28V RoHS Compliant: Yes

TPSM84205EAB from Texas Instruments
Texas Instruments

DC/DC CONVERTER, 5V, 1.5A, TO-220-3; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage Nom.:5V; Output Current Max:1.5A; Product Range:-; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V; Input Voltage DCRoHS Compliant: Yes

Wurth Elektronik

DC/DC CONVERTER, 3.3V, 0.5A

Wurth Elektronik

DC/DC CONVERTER, 5V, 0.5A

78SR-5/2-C from Murata Power Solutions
Murata Power Solutions

IC, SYNCHRONOUS SWITCHING REGULATOR, SIP-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:78SR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:8VRoHS Compliant: Yes

78SRH-5/2-C from Murata Power Solutions
Murata Power Solutions

IC, SYNCHRONOUS SWITCHING REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Current Max:2A; Product Range:78SR Series; DC / DC Converter Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

78SR-3.3/2-C from Murata Power Solutions
Murata Power Solutions

IC, SYNCHRONOUS SWITCHING REGULATOR, SIP-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:78SR Series; DC / DC Converter Mounting:Through Hole; Input Voltage Min:8VDCRoHS Compliant: Yes

78SRH-3.3/2-C from Murata Power Solutions
Murata Power Solutions

IC, SYNCHRONOUS SWITCHING REGULATOR, TO-220-3; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6.6W; Output Current Max:2A; Product Range:78SR Series; DC / DC Converter Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

SR05S09 from Xp Power
Xp Power

Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 4.5 W, 9 V, 500 mA RoHS Compliant: Yes

SR05S1V5 from Xp Power
Xp Power

Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 750 mW, 1.5 V, 500 mA RoHS Compliant: Yes

SR05S3V3 from Xp Power
Xp Power

Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 1.65 W, 3.3 V, 500 mA RoHS Compliant: Yes

SR05S6V5 from Xp Power
Xp Power

Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 3.25 W, 6.5 V, 500 mA RoHS Compliant: Yes

SR05S7V2 from Xp Power
Xp Power

Non Isolated POL DC/DC Converter, SIP, Through Hole, 1, 3.6 W, 7.2 V, 500 mA RoHS Compliant: Yes

SR10S05 from Xp Power
Xp Power

Non Isolated Board Mount DC/DC Converter, SIP, Through Hole, 1, 5 W, 5 V, 1 A RoHS Compliant: Yes

See more parts featured in this category or return to DC / DC Converters
Viewing page 1 of 6
1 to 20 of 113 parts currently displaying