DC / DC Converter Mounting | Through Hole |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 18W |
Output Voltage Nom. | 12V |
Output Current Max | 1.5A |
Input Voltage DC Min | 14.5V |
Input Voltage DC Max | 28V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approvals & Standards | EN |
DC / DC Converter Output Type | Fixed |
1.5A, 28V Input, 12V Output, TO-220 Powe | Mouser Electronics |
Dc/Dc Converter, 12V, 1.5A, To-220-3 | Newark Electronics |
1.5A, 28V Input, 12V Output, TO-220 Power Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPSM84212EAB .?
Additional datasheets, footprints and schematics for TPSM84212EAB . are listed on our Part Details page. You can also find images and similar parts to TPSM84212EAB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSM84212EAB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSM84212EAB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSM84212EAB . fall under?
The TPSM84212EAB . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TPSM84212EAB . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSM84212EAB . you can contact the distributor directly for product support, shipping queries etc.
Is the TPSM84212EAB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSM84212EAB . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TPSM84212EAB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSM84212EAB . often in real-time on the comparison pages.
What if I can't find stock of TPSM84212EAB .?
You can fill out our help required form which you can use to request a quote for TPSM84212EAB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.