Status: | Unknown |
---|---|
Series: | 78SR Series |
RoHS: | Unknown |
Prices starting from US$11.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.19
|
No stock
|
Buy Now | |
Sager
from US$11.49
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$13.36
|
-
|
Buy Now | |
Future Electronics
from US$12.99
|
-
|
Buy Now | |
Avnet America
from US$17.26
|
-
|
Buy Now | |
element14
from US$13.11
|
-
|
Buy Now | |
TTI Europe
from US$12.37
|
-
|
Buy Now | |
Richardson RFPD
from US$12.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Current Max | 2A |
Product Range | 78SR Series |
DC / DC Converter Mounting | Through Hole |
Input Voltage DC Min | 8V |
Input Voltage DC Max | 32V |
Non-Isolated DC/DC Converters 8-32VIN/5VOUT 2A SIP DC/DC | Sager |
Ic, Synchronous Switching Regulator, Sip-3 | Newark Electronics |
78SR Series 5V, 2 Amp, Single Output, Non-Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 2A 3-Pin SIP | Avnet America |
IC, SYNCHRONOUS SWITCHING REGULATOR, SIP-3 | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a 78SR-5/2-C?
Additional datasheets, footprints and schematics for 78SR-5/2-C are listed on our Part Details page. You can also find images and similar parts to 78SR-5/2-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78SR-5/2-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78SR-5/2-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78SR-5/2-C fall under?
The 78SR-5/2-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 78SR-5/2-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78SR-5/2-C you can contact the distributor directly for product support, shipping queries etc.
Is the 78SR-5/2-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78SR-5/2-C have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 78SR-5/2-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78SR-5/2-C often in real-time on the comparison pages.
What if I can't find stock of 78SR-5/2-C?
You can fill out our help required form which you can use to request a quote for 78SR-5/2-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.