SMD Toroidal Inductors
Parts from SMD Toroidal Inductors Category
INDUCTOR, 10UH, 750mA, 20%, SMD; Product Range:8300 Series; Inductance:10µH; RMS Current (Irms):750mA; DC Resistance Max:0.185ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:750mA RoHS Compliant: Yes
INDUCTOR, 15UH, 600mA, 20%, SMD; Product Range:8300 Series; Inductance:15µH; RMS Current (Irms):600mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:600mA RoHS Compliant: Yes
INDUCTOR, 1.7UH, 1.55A, 20%, SMD; Product Range:8300 Series; Inductance:1.7µH; RMS Current (Irms):1.55A; DC Resistance Max:0.073ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:1.55A RoHS Compliant: Yes
INDUCTOR, 22UH, 500mA, 20%, SMD; Product Range:8300 Series; Inductance:22µH; RMS Current (Irms):500mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:500mA RoHS Compliant: Yes
INDUCTOR, 2.3UH, 1.4A, 20%, SMD; Product Range:8300 Series; Inductance:2.3µH; RMS Current (Irms):1.4A; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:1.4A RoHS Compliant: Yes
INDUCTOR, 3.3UH, 1.35A, 20%, SMD; Product Range:8300 Series; Inductance:3.3µH; RMS Current (Irms):1.35A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:1.35A RoHS Compliant: Yes
INDUCTOR, 33UH, 420mA, 20%, SMD; Product Range:8300 Series; Inductance:33µH; RMS Current (Irms):420mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:420mA RoHS Compliant: Yes
INDUCTOR, 47UH, 350mA, 20%, SMD; Product Range:8300 Series; Inductance:47µH; RMS Current (Irms):350mA; DC Resistance Max:0.71ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:350mA RoHS Compliant: Yes
INDUCTOR, 6.8UH, 950mA, 20%, SMD; Product Range:8300 Series; Inductance:6.8µH; RMS Current (Irms):950mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:950mA RoHS Compliant: Yes
INDUCTOR, 68UH, 300mA, 20%, SMD; Product Range:8300 Series; Inductance:68µH; RMS Current (Irms):300mA; DC Resistance Max:0.85ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:300mA RoHS Compliant: Yes
INDUCTOR, 750NH, 2.7A, 20%, SMD; Product Range:8300 Series; Inductance:750nH; RMS Current (Irms):2.7A; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:2.7A RoHS Compliant: Yes
INDUCTOR, 8.5UH, 850mA, 20%, SMD; Product Range:8300 Series; Inductance:8.5µH; RMS Current (Irms):850mA; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:5.85mm x 5.2mm x 1.8mm; DC Current Rating:850mA RoHS Compliant: Yes
POWER INDUCTOR, 33UH, 7A, 10%; Product Range:PM2110 Series; Inductance:33µH; RMS Current (Irms):7A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 13.21mm RoHS Compliant: Yes
POWER INDUCTOR, 47UH, 6.5A, 10%; Product Range:PM2110 Series; Inductance:47µH; RMS Current (Irms):6.5A; DC Resistance Max:0.022ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm RoHS Compliant: Yes
POWER INDUCTOR, 68UH, 5.9A, 10%; Product Range:PM2110 Series; Inductance:68µH; RMS Current (Irms):5.9A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm RoHS Compliant: Yes
POWER INDUCTOR, 1MH, 2.5A, 10%; Product Range:PM2120 Series; Inductance:1mH; RMS Current (Irms):2.5A; DC Resistance Max:0.215ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 20.83mm RoHS Compliant: Yes
POWER INDUCTOR, 120UH, 5.8A, 10%; Product Range:PM2120 Series; Inductance:120µH; RMS Current (Irms):5.8A; DC Resistance Max:0.039ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 22.1mm RoHS Compliant: Yes
POWER INDUCTOR, 1.8UH, 18.5A, 20%; Product Range:PM2110 Series; Inductance:1.8µH; RMS Current (Irms):18.5A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
POWER INDUCTOR, 10UH, 11.7A, 10%; Product Range:PM2110 Series; Inductance:10µH; RMS Current (Irms):11.7A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes