SMD Toroidal Inductors
Parts from SMD Toroidal Inductors Category
POWER INDUCTOR, 120UH, 5.1A, 10%; Product Range:PM2110 Series; Inductance:120µH; RMS Current (Irms):5.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm RoHS Compliant: Yes
POWER INDUCTOR, 15UH, 1.7A, 10%; Product Range:PM2110 Series; Inductance:15µH; RMS Current (Irms):10.7A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
POWER INDUCTOR, 18UH, 10.2A, 10%; Product Range:PM2110 Series; Inductance:18µH; RMS Current (Irms):10.2A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
POWER INDUCTOR, 180UH, 3.7A, 10%; Product Range:PM2110 Series; Inductance:180µH; RMS Current (Irms):3.7A; DC Resistance Max:0.066ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 13.46mm RoHS Compliant: Yes
POWER INDUCTOR, 2.7UH, 16A, 20%; Product Range:PM2110 Series; Inductance:2.7µH; RMS Current (Irms):16A; DC Resistance Max:4ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm; Core Material:Iron RoHS Compliant: Yes
POWER INDUCTOR, 27UH, 8.2A, 10%; Product Range:PM2110 Series; Inductance:27µH; RMS Current (Irms):8.2A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 13.72mm RoHS Compliant: Yes
POWER INDUCTOR, 270UH, 3.4A, 10%; Product Range:PM2110 Series; Inductance:270µH; RMS Current (Irms):3.4A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.24mm RoHS Compliant: Yes
POWER INDUCTOR, 3.9UH, 15.1A, 20%; Product Range:PM2110 Series; Inductance:3.9µH; RMS Current (Irms):15.1A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
POWER INDUCTOR, 39UH, 6.8A, 10%; Product Range:PM2110 Series; Inductance:39µH; RMS Current (Irms):6.8A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm RoHS Compliant: Yes
POWER INDUCTOR, 390UH, 3.1A, 10%; Product Range:PM2110 Series; Inductance:390µH; RMS Current (Irms):3.1A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.24mm RoHS Compliant: Yes
POWER INDUCTOR, 4.7UH, 14.4A, 20%; Product Range:PM2110 Series; Inductance:4.7µH; RMS Current (Irms):14.4A; DC Resistance Max:4ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm; Core Material:Iron RoHS Compliant: Yes
POWER INDUCTOR, 470UH, 2.6A, 10%; Product Range:PM2110 Series; Inductance:470µH; RMS Current (Irms):2.6A; DC Resistance Max:0.133ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
POWER INDUCTOR, 5.6UH, 13.7A, 20%; Product Range:PM2110 Series; Inductance:5.6µH; RMS Current (Irms):13.7A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
POWER INDUCTOR, 6.8UH, 13.1A, 20%; Product Range:PM2110 Series; Inductance:6.8µH; RMS Current (Irms):13.1A; DC Resistance Max:5ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm; Core Material:Iron RoHS Compliant: Yes
POWER INDUCTOR, 680UH, 2.1A, 10%; Product Range:PM2110 Series; Inductance:680µH; RMS Current (Irms):2.1A; DC Resistance Max:0.202ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 13.72mm RoHS Compliant: Yes
POWER INDUCTOR, 8.2UH, 12.6A, 20%; Product Range:PM2110 Series; Inductance:8.2µH; RMS Current (Irms):12.6A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
POWER INDUCTOR, 1UH, 25.4A, 20%; Product Range:PM2120 Series; Inductance:1µH; RMS Current (Irms):25.4A; DC Resistance Max:0.002ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 20.83mm RoHS Compliant: Yes
POWER INDUCTOR, 1.2UH, 25.4A, 20%; Product Range:PM2120 Series; Inductance:1.2µH; RMS Current (Irms):25.4A; DC Resistance Max:0.002ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 20.83mm RoHS Compliant: Yes
POWER INDUCTOR, 1.8UH, 22A, 20%; Product Range:PM2120 Series; Inductance:1.8µH; RMS Current (Irms):22A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 20.83mm; Core Material:Iron RoHS Compliant: Yes
POWER INDUCTOR, 12UH, 12.7A, 10%; Product Range:PM2120 Series; Inductance:12µH; RMS Current (Irms):12.7A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 20.83mm RoHS Compliant: Yes