SMD Toroidal Inductors
Parts from SMD Toroidal Inductors Category
POWER INDUCTOR, 82UH, 6.4A, 10%; Product Range:PM2120 Series; Inductance:82µH; RMS Current (Irms):6.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 22.1mm RoHS Compliant: Yes
POWER INDUCTOR, 820UH, 2.9A, 10%; Product Range:PM2120 Series; Inductance:820µH; RMS Current (Irms):2.9A; DC Resistance Max:0.157ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.59mm RoHS Compliant: Yes
POWER INDUCTOR, 12UH, 11.3A, 10%, FULL REEL; Product Range:PM2110 Series; Inductance:12µH; RMS Current (Irms):11.3A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
TOROIDAL INDUCTOR, 192UH, 0.9A, SMD; Product Range:SLIC Series; Inductance:192µH; RMS Current (Irms):900mA; DC Resistance Max:0.56ohm; Inductance Tolerance:-; Toroidal Inductor Case:14.48mm x 14.35mm x 9.14mm RoHS Compliant: Yes
TOROIDAL INDUCTOR, 248UH, 0.83A, SMD; Product Range:Simple Switcher Series; Inductance:248µH; RMS Current (Irms):830mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:15.75mm x 15.24mm x 9.91mm RoHS Compliant: Yes
TOROIDAL INDUCTOR, 192UH, 0.9A, SMD; Product Range:SLIC Series; Inductance:192µH; RMS Current (Irms):900mA; DC Resistance Max:0.56ohm; Inductance Tolerance:-; Toroidal Inductor Case:14.48mm x 14.35mm x 9.14mm RoHS Compliant: Yes
POWER INDUCTOR, 560UH, 2.5A, 10%; Product Range:PM2110 Series; Inductance:560µH; RMS Current (Irms):2.5A; DC Resistance Max:0.146ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
INDUCTOR, 120UH, 10%, 5.8A, TOROID; Product Range:PM2120 Series; Inductance:120µH; RMS Current (Irms):5.8A; DC Resistance Max:0.039ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 22.1mm; SVHC:No SVHC RoHS Compliant: Yes
INDUCTOR, 150UH, 10%, 4.3A, SMD; Product Range:PM2110 Series; Inductance:150µH; RMS Current (Irms):4.3A; DC Resistance Max:0.049ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.99mm; SVHC:No SVHC RoHS Compliant: Yes
INDUCTOR, 820UH, 10%, 2A, SMD; Product Range:PM2110 Series; Inductance:820µH; RMS Current (Irms):2A; DC Resistance Max:0.221ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.24mm; SVHC:No SVHC RoHS Compliant: Yes
INDUCTOR, 10UH, 10%, 13.9A, SMD; Product Range:PM2120 Series; Inductance:10µH; RMS Current (Irms):13.9A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 13.9mm; SVHC:No SVHC RoHS Compliant: Yes
INDUCTOR, 220UH, 10%, 5A, SMD; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm; SVHC:No SVHC RoHS Compliant: Yes
INDUCTOR, 330UH, 10%, 3.6A, SMD; Product Range:PM2120 Series; Inductance:330µH; RMS Current (Irms):3.6A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 19.81mm; SVHC:No SVHC RoHS Compliant: Yes
POWER INDUCTOR, 82UH, 5.6A, 10%; Product Range:PM2110 Series; Inductance:82µH; RMS Current (Irms):5.6A; DC Resistance Max:29ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm; Core Material:Iron RoHS Compliant: Yes
POWER INDUCTOR, 1.2UH, 20.3A, 20%; Product Range:PM2110 Series; Inductance:1.2µH; RMS Current (Irms):20.3A; DC Resistance Max:0.002ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm RoHS Compliant: Yes
INDUCTOR, 330UH, 3.2A, +10%; Product Range:PM2110 Series; Inductance:330µH; RMS Current (Irms):3.2A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.24mm RoHS Compliant: Yes
Product Range:PM2110 Series; Inductance:27µH; RMS Current (Irms):8.2A; DC Resistance Max:0.014ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 13.72mm; Case Dimensions:30.5mm x 25.4mm x 13.72mm RoHS Compliant: Yes
Product Range:PM2110 Series; Inductance:390µH; RMS Current (Irms):3.1A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.24mm; Case Dimensions:30.5mm x 25.4mm x 15.24mm RoHS Compliant: Yes