Locking Washers
Category Selection
View Parts from CategoryParts from Locking Washers Category
CRINKLE WASHER, BERYLLIUM COPPER, M2.5; Internal Diameter:2.8mm; External Diameter:5.8mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, BERYLLIUM COPPER, M3; Internal Diameter:3.32mm; External Diameter:6.4mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, BERYLLIUM COPPER, M6; Internal Diameter:6.55mm; External Diameter:11.5mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, SS A2, 2.8MM, 5.8MM; Internal Diameter:2.8mm; External Diameter:5.8mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
CRINKLE WASHER, SS A2, 2.3MM, 4.6MM; Internal Diameter:2.3mm; External Diameter:4.6mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, SS A2, 3.82MM, 6.9MM; Internal Diameter:3.82mm; External Diameter:6.9mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, SS A2, 3.32MM, 6.4MM; Internal Diameter:3.32mm; External Diameter:6.4mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, SS A2, 4.42MM, 8.1MM; Internal Diameter:4.42mm; External Diameter:8.1mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, SS A2, 5.42MM, 9.2MM; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
CRINKLE WASHER, SS A2, 6.55MM, 11.5MM; Internal Diameter:6.55mm; External Diameter:11.5mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CRINKLE WASHER, SS A2, 8.55MM, 15MM; Internal Diameter:8.55mm; External Diameter:15mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
FASTENERS, MACHINE SCREWS; Internal Diameter:-; External Diameter:6.477mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.25"; Thread Size - Imperial:#4 RoHS Compliant: Yes
FASTENERS, WASHER; Internal Diameter:-; External Diameter:5.08mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.2"; Screw Size Accepted:#2 RoHS Compliant: No
FASTENERS, WASHER; Internal Diameter:-; External Diameter:6.858mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.27"; Thread Size - Imperial:#4 RoHS Compliant: Yes
FASTENERS, WASHER; Internal Diameter:-; External Diameter:7.493mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.295"; Thread Size - Imperial:#6 RoHS Compliant: Yes
FASTENERS, WASHER; Internal Diameter:-; External Diameter:12.142mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.478"; Thread Size - Imperial:1/4 RoHS Compliant: Yes