Washers
Category Selection
View Parts from CategoryFlat Washers
73 parts
Fiber Washers
13 parts
Parts from Washers Category
WASHER, FIBRE, EX, M16, PK5; Internal Diameter:-; External Diameter:26mm; Fastener Material:Fibre; Thread Size - Metric:M16; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Fibre RoHS Compliant: NA
WASHER, FIBRE, EX, M20, PK5; Internal Diameter:-; External Diameter:30.5mm; Fastener Material:Fibre; Thread Size - Metric:M20; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Fibre RoHS Compliant: NA
WASHER, FIBRE, EX, M25, PK5; Internal Diameter:-; External Diameter:38mm; Fastener Material:Fibre; Thread Size - Metric:M25; Product Range:-; SVHC:No SVHC (15-Jan-2019); Material:Fibre RoHS Compliant: NA
FIBRE WASHER, M10, 10.4MM, 21MM; Internal Diameter:10.4mm; External Diameter:21mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FIBRE WASHER, M12, 12.5MM, 24MM; Internal Diameter:12.5mm; External Diameter:24mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FIBRE WASHER, M2.5, 2.8MM, 6.5MM; Internal Diameter:2.8mm; External Diameter:6.5mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FIBRE WASHER, M3, 3.4MM, 7MM; Internal Diameter:3.4mm; External Diameter:7mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FIBRE WASHER, M4, 4.4MM, 9MM; Internal Diameter:4.4mm; External Diameter:9mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FIBRE WASHER, M5, 5.4MM, 10MM; Internal Diameter:5.4mm; External Diameter:10mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FIBRE WASHER, M6, 6.4MM, 12.5MM; Internal Diameter:6.4mm; External Diameter:12.5mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FIBRE WASHER, M8, 8.4MM, 17MM; Internal Diameter:8.4mm; External Diameter:17mm; Fastener Material:Fibre; Thread Size - Metric:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
WASHERFLAT #4PLATED ROHS COMPLIANT: YES
PLAIN WASHER, BRASS, M2, PK100; Internal Diameter:2mm; External Diameter:5mm; Fastener Material:Brass; Thread Size - Metric:M2; Fastener Plating:-; Product Range:- RoHS Compliant: NA
FASTENERS, WASHER; Internal Diameter:5.563mm; External Diameter:12.7mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Inner Diameter:0.219"; Material:Steel; Outer Diameter:0.5" RoHS Compliant: NA
WASHER, FORM A, BRASS, NP, M2; Internal Diameter:2mm; External Diameter:5mm; Fastener Material:Brass; Thread Size - Metric:M2; Fastener Plating:Nickel; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Nickel; M RoHS Compliant: Yes