Spring Washers
Parts from Spring Washers Category
FASTENERS, WASHER; Internal Diameter:3.76mm; External Diameter:6.35mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Inner Diameter:0.148"; Material:Steel; Outer Diameter:0.25" RoHS Compliant: No
Fasteners, Washer; Fastener Material:Steel; Material:Steel; Screw Size Accepted:#8 RoHS Compliant: No
FASTENERS, WASHER; Internal Diameter:5.131mm; External Diameter:8.484mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Inner Diameter:0.202"; Material:Steel; Outer Diameter:0.334" RoHS Compliant: No
SPRING WASHER, SS A2, 10.7MM, 16MM; Internal Diameter:10.7mm; External Diameter:16mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
SPRING WASHER, STEEL, 10.7MM, 16MM; Internal Diameter:10.7mm; External Diameter:16mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SPRING WASHER, SS A2, 2.9MM, 5.1MM; Internal Diameter:2.9mm; External Diameter:5.1mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SPRING WASHER, STEEL, 2.9MM, 5.1MM; Internal Diameter:2.9mm; External Diameter:5.1mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SPRING WASHER, SS A2, 2.4MM, 4.4MM; Internal Diameter:2.4mm; External Diameter:4.4mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SPRING WASHER, STEEL, 2.4MM, 4.4MM; Internal Diameter:2.4mm; External Diameter:4.4mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
SPRING WASHER, STEEL, 3.9MM, 6.1MM; Internal Diameter:3.9mm; External Diameter:6.1mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SPRING WASHER, M3, SS A2, 3.4MM, 5.6MM; Internal Diameter:3.4mm; External Diameter:5.6mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SPRING WASHER, STEEL, 3.4MM, 5.6MM; Internal Diameter:3.4mm; External Diameter:5.6mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:- RoHS Compliant: Yes
SPRING WASHER, M4, SS A2, 4.4MM, 7MM; Internal Diameter:4.4mm; External Diameter:7mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SPRING WASHER, STEEL, 4.4MM, 7MM; Internal Diameter:4.4mm; External Diameter:7mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SPRING WASHER, SS A2, 5.4MM, 8.8MM; Internal Diameter:5.4mm; External Diameter:8.8mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
SPRING WASHER, STEEL, 5.4MM, 8.8MM; Internal Diameter:5.4mm; External Diameter:8.8mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes