Shakeproof Washers
Parts from Shakeproof Washers Category
FASTENERS, MACHINE SCREWS; Internal Diameter:-; External Diameter:6.477mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.25"; Thread Size - Imperial:#4 RoHS Compliant: Yes
FASTENERS, WASHER; Internal Diameter:-; External Diameter:5.08mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.2"; Screw Size Accepted:#2 RoHS Compliant: No
FASTENERS, WASHER; Internal Diameter:-; External Diameter:6.858mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.27"; Thread Size - Imperial:#4 RoHS Compliant: Yes
FASTENERS, WASHER; Internal Diameter:-; External Diameter:7.493mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.295"; Thread Size - Imperial:#6 RoHS Compliant: Yes
FASTENERS, WASHER; Internal Diameter:-; External Diameter:12.142mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Material:Steel; Outer Diameter:0.478"; Thread Size - Imperial:1/4 RoHS Compliant: Yes
LOCK WASHER, STEEL, 10.5MM, 18MM; Internal Diameter:10.5mm; External Diameter:18mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LOCK WASHER, STEEL, 2.7MM, 5.5MM; Internal Diameter:2.7mm; External Diameter:5.5mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LOCK WASHER, SS A2, M2.5, 2.7MM, 5.5MM; Internal Diameter:2.7mm; External Diameter:5.5mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LOCK WASHER, STEEL, 2.7MM DIA; Internal Diameter:2.7mm; External Diameter:5.5mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
LOCK WASHER, STEEL, 2.2MM, 4.5MM; Internal Diameter:2.2mm; External Diameter:4.5mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LOCK WASHER, SS A2, 2.2MM, 4.5MM; Internal Diameter:2.2mm; External Diameter:4.5mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes