Peltier Elements - Thermoelectric Modules
Parts from Peltier Elements - Thermoelectric Modules Category
PELTIER MODULE, 31W, 125.3 X160 X90.3MM; Transducer Function:Thermoelectric Cooler; Power Rating:31W; Internal Resistance:-; Current Max @ Diff Temperature Max:-; Voltage Max @ Diff Temperature Max:14V; Temperature Difference Max:-; RoHS Compliant: Yes
PELTIER MODULE, 13.6W, 40 X 60 X 52.62MM; Transducer Function:Thermoelectric Cooler; Power Rating:13.6W; Internal Resistance:-; Current Max @ Diff Temperature Max:3.6A; Voltage Max @ Diff Temperature Max:15V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 20.4W, 66.5 X98.8 X80MM; Transducer Function:Thermoelectric Cooler; Power Rating:20.4W; Internal Resistance:-; Current Max @ Diff Temperature Max:4.025A; Voltage Max @ Diff Temperature Max:15V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 34W, 84 X 100 X 67.37MM; Transducer Function:Thermoelectric Cooler; Power Rating:34W; Internal Resistance:-; Current Max @ Diff Temperature Max:5.82A; Voltage Max @ Diff Temperature Max:15V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 74.5W, 122 X 230 X 84MM; Transducer Function:Thermoelectric Cooler; Power Rating:74.5W; Internal Resistance:-; Current Max @ Diff Temperature Max:5.125A; Voltage Max @ Diff Temperature Max:30V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 4.2W, 12 X 11 X 3MM; Transducer Function:Thermoelectric Cooler; Power Rating:4.2W; Internal Resistance:-; Current Max @ Diff Temperature Max:800mA; Voltage Max @ Diff Temperature Max:8.3V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 7.4W, 15 X 15 X 3MM; Transducer Function:Thermoelectric Cooler; Power Rating:7.4W; Internal Resistance:-; Current Max @ Diff Temperature Max:800mA; Voltage Max @ Diff Temperature Max:15.5V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 0.8W, 6 X 6 X 4.6MM; Transducer Function:Thermoelectric Cooler; Power Rating:800mW; Internal Resistance:-; Current Max @ Diff Temperature Max:1.1A; Voltage Max @ Diff Temperature Max:2.2V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 9.3W, 30 X 30 X 7.5MM; Transducer Function:Thermoelectric Cooler; Power Rating:9.3W; Internal Resistance:-; Current Max @ Diff Temperature Max:5.2A; Voltage Max @ Diff Temperature Max:9V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 7.5W, 30 X 30 X 7MM; Transducer Function:Thermoelectric Cooler; Power Rating:7.5W; Internal Resistance:-; Current Max @ Diff Temperature Max:3A; Voltage Max @ Diff Temperature Max:16.2V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 29.3W, 30 X 30 X 7.6MM; Transducer Function:Thermoelectric Cooler; Power Rating:29.3W; Internal Resistance:-; Current Max @ Diff Temperature Max:7.8A; Voltage Max @ Diff Temperature Max:16V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 3W, 36 X 36 X 16MM; Transducer Function:Thermoelectric Cooler; Power Rating:3W; Internal Resistance:-; Current Max @ Diff Temperature Max:6.5A; Voltage Max @ Diff Temperature Max:6.5V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 149W, 40 X 40 X 3.3MM; Transducer Function:Thermoelectric Cooler; Power Rating:149W; Internal Resistance:-; Current Max @ Diff Temperature Max:15.4A; Voltage Max @ Diff Temperature Max:15.8V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 16.8W, 20 x 20 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:16.8W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:3.75VDC; Length:20mm; Width:20mm; Depth:3.3mm; Power Rating:16.8W RoHS Compliant: Yes
PELTIER MODULE, 33.4W, 30 x 30 x 3.2mm; No. of Stages:1 Stage; Cooling Power Pc:33.4W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:30mm; Width:30mm; Depth:3.2mm; Power Rating:33.4W RoHS Compliant: Yes
PELTIER MODULE, 38.5W, 30 x 30 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:38.5W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:8.6VDC; Length:30mm; Width:30mm; Depth:3.3mm; Product Range:TEC SeriesRoHS Compliant: Yes
PELTIER MODULE, 25.7W, 30 x 30 x 3.6mm; No. of Stages:1 Stage; Cooling Power Pc:25.7W; Current Max @ Diff Temperature Max:3A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:30mm; Width:30mm; Depth:3.6mm; Product Range:TEC Series RoHS Compliant: Yes
PELTIER MODULE, 21.4W, 30 x 30 x 4mm; No. of Stages:1 Stage; Cooling Power Pc:21.4W; Current Max @ Diff Temperature Max:2.5A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:30mm; Width:30mm; Depth:4mm; Product Range:TEC Series RoHS Compliant: Yes
PELTIER MODULE, 72W, 40 x 40 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:72W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:40mm; Width:40mm; Depth:3.3mm; Product Range:TEC Series RoHS Compliant: Yes
PELTIER MODULE, 28.7W, 30 x 30 x 3.6mm; No. of Stages:1 Stage; Cooling Power Pc:28.7W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:8.6VDC; Length:30mm; Width:30mm; Depth:3.6mm; Product Range:TEC Series RoHS Compliant: Yes