Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 29.3W |
Internal Resistance | - |
Current Max @ Diff Temperature Max | 7.8A |
Voltage Max @ Diff Temperature Max | 16V |
Temperature Difference Max | 95°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Peltier Module, 29.3W, 30 X 30 X 7.6Mm | Newark Electronics |
PELTIER MODULE, 29.3W, 30 X 30 X 7.6MM | element14 |
Where can I find additional details, specifications and documents for a AP2-162-1420-1118?
Additional datasheets, footprints and schematics for AP2-162-1420-1118 are listed on our Part Details page. You can also find images and similar parts to AP2-162-1420-1118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2-162-1420-1118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2-162-1420-1118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2-162-1420-1118 fall under?
The AP2-162-1420-1118 is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to AP2-162-1420-1118 when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2-162-1420-1118 you can contact the distributor directly for product support, shipping queries etc.
Is the AP2-162-1420-1118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2-162-1420-1118 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AP2-162-1420-1118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2-162-1420-1118 often in real-time on the comparison pages.
What if I can't find stock of AP2-162-1420-1118?
You can fill out our help required form which you can use to request a quote for AP2-162-1420-1118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.