Peltier Elements - Thermoelectric Modules
Parts from Peltier Elements - Thermoelectric Modules Category
PELTIER MODULE, 35W, 30 X 30 X 3.6MM ROHS COMPLIANT: YES
PELTIER MODULE, 35.2W, 30 X 30 X 3.6MM ROHS COMPLIANT: YES
PELTIER MODULE, 35W, 30 X 30 X 3.6MM ROHS COMPLIANT: YES
PELTIER MODULE, 29W, 30 X 30 X 3.4MM ROHS COMPLIANT: YES
PELTIER MODULE, 77W, 30 X 30 X 3.6MM ROHS COMPLIANT: YES
PELTIER MODULE, 60W, 40 X 40 X 3.8MM ROHS COMPLIANT: YES
PELTIER MODULE, 39W, 40 X 40 X 4.8MM ROHS COMPLIANT: YES
PELTIER MODULE, 6W, 16 X 16 X 3.9MM; Transducer Function:Thermoelectric Cooler; Power Rating:6W; Internal Resistance:1.2ohm; Current Max @ Diff Temperature Max:2.5A; Voltage Max @ Diff Temperature Max:3.6V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 9W, 16 X 16 X 3.6MM; Transducer Function:Thermoelectric Cooler; Power Rating:9W; Internal Resistance:0.8ohm; Current Max @ Diff Temperature Max:3.7A; Voltage Max @ Diff Temperature Max:3.6V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 17W, 20 X 20 X 3.5MM; Transducer Function:Thermoelectric Cooler; Power Rating:17W; Internal Resistance:0.4ohm; Current Max @ Diff Temperature Max:7.4A; Voltage Max @ Diff Temperature Max:3.6V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 5.2W, 8.8 X 11 X 2.16MM; Transducer Function:Thermoelectric Cooler; Power Rating:5.2W; Internal Resistance:2.1ohm; Current Max @ Diff Temperature Max:1.8A; Voltage Max @ Diff Temperature Max:4.4V; Temperature RoHS Compliant: Yes
PELTIER MODULE, 20W, 23.5 X 23.5 X 3.6MM; Transducer Function:Thermoelectric Cooler; Power Rating:20W; Internal Resistance:1.8ohm; Current Max @ Diff Temperature Max:3.7A; Voltage Max @ Diff Temperature Max:8.2V; Temperature RoHS Compliant: Yes
PELTIER MODULE, 30W, 30 X 30 X 3.8MM; Transducer Function:Thermoelectric Cooler; Power Rating:30W; Internal Resistance:1.2ohm; Current Max @ Diff Temperature Max:5.6A; Voltage Max @ Diff Temperature Max:8.2V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 39W, 30 X 30 X 3.5MM; Transducer Function:Thermoelectric Cooler; Power Rating:39W; Internal Resistance:0.9ohm; Current Max @ Diff Temperature Max:7.4A; Voltage Max @ Diff Temperature Max:8.2V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 23W, 30 X 34 X 3.8MM; Transducer Function:Thermoelectric Cooler; Power Rating:23W; Internal Resistance:4.9ohm; Current Max @ Diff Temperature Max:2.5A; Voltage Max @ Diff Temperature Max:14.7V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 36W, 30 X 34 X 3.63MM; Transducer Function:Thermoelectric Cooler; Power Rating:36W; Internal Resistance:3.2ohm; Current Max @ Diff Temperature Max:3.7A; Voltage Max @ Diff Temperature Max:14.7V; Temperature DifferenceRoHS Compliant: Yes
PELTIER MODULE, 54W, 40 X 40 X 4MM; Transducer Function:Thermoelectric Cooler; Power Rating:54W; Internal Resistance:2.2ohm; Current Max @ Diff Temperature Max:5.6A; Voltage Max @ Diff Temperature Max:14.7V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 71W, 40 X 44 X 3.5MM; Transducer Function:Thermoelectric Cooler; Power Rating:71W; Internal Resistance:1.6ohm; Current Max @ Diff Temperature Max:7.4A; Voltage Max @ Diff Temperature Max:14.7V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 19W, 30 X 30 X 4.8MM; Transducer Function:Thermoelectric Cooler; Power Rating:19W; Internal Resistance:6.9ohm; Current Max @ Diff Temperature Max:2A; Voltage Max @ Diff Temperature Max:-; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 19.1W, 80 X94.7 X94.7MM; Transducer Function:Thermoelectric Cooler; Power Rating:19.1W; Internal Resistance:-; Current Max @ Diff Temperature Max:3.875A; Voltage Max @ Diff Temperature Max:15V; Temperature Difference RoHS Compliant: Yes