Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 20.4W |
Internal Resistance | - |
Current Max @ Diff Temperature Max | 4.025A |
Voltage Max @ Diff Temperature Max | 15V |
Temperature Difference Max | - |
Product Range | - |
Peltier Module, 20.4W, 66.5 X98.8 X80Mm | Newark Electronics |
PELTIER MODULE, 20.4W, 66.5 X98.8 X80MM | element14 |
Where can I find additional details, specifications and documents for a DT-AR-020-12?
Additional datasheets, footprints and schematics for DT-AR-020-12 are listed on our Part Details page. You can also find images and similar parts to DT-AR-020-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT-AR-020-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT-AR-020-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT-AR-020-12 fall under?
The DT-AR-020-12 is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to DT-AR-020-12 when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT-AR-020-12 you can contact the distributor directly for product support, shipping queries etc.
Is the DT-AR-020-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT-AR-020-12 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DT-AR-020-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT-AR-020-12 often in real-time on the comparison pages.
What if I can't find stock of DT-AR-020-12?
You can fill out our help required form which you can use to request a quote for DT-AR-020-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.