Trigger Modules & Controllers
Parts from Trigger Modules & Controllers Category
CONTROLLERS, TRIAC TRIGGER MODULES; Supply Voltage:-; Operating Temperature Min:0°C; Operating Temperature Max:75°C; Product Range:-; For Use With:Veeder-Root Series 7990
TRIGGER MODULE, PHASE ANGLE; Supply Voltage:18V; Operating Temperature Min:0°C; Operating Temperature Max:65°C; Product Range:-; SVHC:No SVHC (20-Jun-2016); Approval Bodies:CE; External Depth:44mm; External Length / Height:73mm; For RoHS Compliant: Yes
TRIGGER MODULE, ZERO VOLTAGE; Supply Voltage:440Vrms; Operating Temperature Min:-30°C; Operating Temperature Max:100°C; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
TRIGGER MODULE, SEMI-PCM; Supply Voltage:240Vrms; Operating Temperature Min:0°C; Operating Temperature Max:55°C; Product Range:-; SVHC:No SVHC (15-Jun-2015); Approval Bodies:VDE; External Depth:70mm; External Length / Height:32mm; RoHS Compliant: Yes