Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 39.5mm |
External Length / Height | 73.5mm |
External Width | 100mm |
For Use With | Lighting Regulation Single-phase Motors Heating Regulation |
Input Voltage Max | 5VDC |
Input Voltage Min | 0VDC |
Load Current | 40A |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 40A |
Output Voltage Max | 460VAC |
Output Voltage Min | 200VAC |
Supply Voltage Max | 5V |
Controller, Phase Angle, 40A | Newark Electronics |
CONTROLLER, PHASE ANGLE, 40A | Farnell |
Where can I find additional details, specifications and documents for a SG464120?
Additional datasheets, footprints and schematics for SG464120 are listed on our Part Details page. You can also find images and similar parts to SG464120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG464120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG464120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG464120 fall under?
The SG464120 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to SG464120 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG464120 you can contact the distributor directly for product support, shipping queries etc.
Is the SG464120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG464120 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SG464120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG464120 often in real-time on the comparison pages.
What if I can't find stock of SG464120?
You can fill out our help required form which you can use to request a quote for SG464120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.