BM3 Industrial Automation & Control Gear by United Automation

TRIGGER MODULE THREE-PHASE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$102.26


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$102.26
1
Buy Now
Logo for element14 element14 US$136.07
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 18V
Operating Temperature Min -
Operating Temperature Max 60°C
Product Range -
SVHC No SVHC (20-Jun-2016)
Approval Bodies CE
External Depth 60mm
External Length / Height 43mm
External Width 92mm
Fixing Centres 80mm
For Use With Resistive Heater Loads and Auxiliary Power Devices
Gate Trigger Current Max Igt 100mA
Input Current Max 65mA
Input Impedance 5kohm
Input Voltage Max 30V
Input Voltage Min 2V
Isolation Voltage 2500V
Output Current Max 0.8A
Output Voltage 5V
Output Voltage Max 415V
Output Voltage Min 110V
RMS Current (Irms) 50mA
Rate of Voltage Change dv / dt 430V/µs
Supply Voltage AC Max 415V
Supply Voltage AC Min 110V
Supply Voltage Max 24V
Supply Voltage Min 18V

Alternative Descriptions

Trigger Module, Three-Phase | Newark Electronics
TRIGGER MODULE, THREE-PHASE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM3?

Additional datasheets, footprints and schematics for BM3 are listed on our Part Details page. You can also find images and similar parts to BM3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM3 fall under?

The BM3 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to BM3 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM3 you can contact the distributor directly for product support, shipping queries etc.

Is the BM3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM3 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BM3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM3 often in real-time on the comparison pages.

What if I can't find stock of BM3?

You can fill out our help required form which you can use to request a quote for BM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay