Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$182.05
Supply Voltage | 10V |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 39.5mm |
External Length / Height | 73.5mm |
External Width | 100mm |
For Use With | Lighting Regulation Single-phase Motors Heating Regulation |
Input Voltage Max | 10VDC |
Input Voltage Min | 0VDC |
Load Current | 40A |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 40A |
Output Voltage Max | 265VAC |
Output Voltage Min | 115VAC |
Supply Voltage Max | 10V |
Controller, Phase Angle, 40A | Newark Electronics |
CONTROLLER, PHASE ANGLE, 40A | element14 |
Relay: solid state | Transfer Multisort Elektronik |
RELAY SG4 0-10V | RS |
Where can I find additional details, specifications and documents for a SG444020?
Additional datasheets, footprints and schematics for SG444020 are listed on our Part Details page. You can also find images and similar parts to SG444020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG444020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG444020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG444020 fall under?
The SG444020 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to SG444020 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG444020 you can contact the distributor directly for product support, shipping queries etc.
Is the SG444020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG444020 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SG444020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG444020 often in real-time on the comparison pages.
What if I can't find stock of SG444020?
You can fill out our help required form which you can use to request a quote for SG444020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.