Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 18V |
---|---|
Operating Temperature Min | 0°C |
Operating Temperature Max | 65°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 44mm |
External Length / Height | 73mm |
For Use With | AC Resistive or Inductive Loads Half-wave Vibrator Control |
Gate Trigger Current Max Igt | 0.8A |
Input Current Max | 65mA |
Input Impedance | 5kohm |
Input Voltage Max | 25V |
Input Voltage Min | 0V |
Isolation Voltage | 5000V |
Operating Temperature Range | 0°C to +65°C |
Output Current Max | 5mA |
Output Voltage | 5V |
Output Voltage Max | 550V |
Output Voltage Min | 110V |
RMS Current (Irms) | 65mA |
Rate of Voltage Change dv / dt | 100V/µs |
Supply Voltage AC Max | 20.7V |
Supply Voltage AC Min | 15.3V |
Supply Voltage Max | 550V |
Supply Voltage Min | 110V |
FC11AL universal phase angle module | RS |
Trigger Module, Phase Angle | Newark Electronics |
TRIGGER MODULE, PHASE ANGLE | element14 |
Where can I find additional details, specifications and documents for a FC11AL?
Additional datasheets, footprints and schematics for FC11AL are listed on our Part Details page. You can also find images and similar parts to FC11AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC11AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC11AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC11AL fall under?
The FC11AL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to FC11AL when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC11AL you can contact the distributor directly for product support, shipping queries etc.
Is the FC11AL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC11AL have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FC11AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC11AL often in real-time on the comparison pages.
What if I can't find stock of FC11AL?
You can fill out our help required form which you can use to request a quote for FC11AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.