Panel Instrumentation
Category Selection
View Parts from CategoryHour Meters
297 parts
Counters
443 parts
Analog Timers
435 parts
Energy Meters
83 parts
Digital Timers
91 parts
Parts from Panel Instrumentation Category
AC AMMETER, 2 1/2", HORIZON LINE; Meter Function:AC Current; Meter Range:0A to 100A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:251 Series RoHS Compliant: NA
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:-; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27" x 2.99" x 1.7"; Panel Cutout Diameter:56.39mm; Scale Length:58.166mm RoHS Compliant: NA
ANALOG PANEL METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 3.5" x 1.71"; Panel Cutout Diameter:69.09mm; Scale Length:73.152mm RoHS Compliant: NA
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA
Analogue Panel Meter, DC Amps, 0A to 50A, 68 mm, 68 mm RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 10V DC, 68 mm RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V DC to 40V DC, 68 mm RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V to 150V, 68 mm, 68 mm RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Voltage, 0V to 250V, 68 mm, 68 mm RoHS Compliant: NA
ANALOGUE PANEL METER, FREQUENCY; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Product Range:240 Series RoHS Compliant: NA
Analogue Panel Meter, Shock Resistant, Calibrated at 23 C, DC Current, 4mA to 20mA, 92 mm, 94 mm RoHS Compliant: NA
Analogue Panel Meter, 8% Accuracy, Polarized Moving Iron, Battery Condition Indicator, 0V to 15V RoHS Compliant: Yes
AC AMMETER, 2 1/2", HORIZON LINE; Meter Function:AC Current; Meter Range:0kA to 1.5kA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:251 Series
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 100µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.27" x 2.99" x 1.8"; Panel Cutout Diameter:56.4mm; Scale Length:61.214mm RoHS Compliant: NA
Analogue Panel Meter, AC Microamps / DC Microamps, 0 A to 100 A, 32.26 mm, 73.66 mm RoHS Compliant: Yes