Panel Instrumentation
Category Selection
View Parts from CategoryHour Meters
297 parts
Counters
443 parts
Analog Timers
435 parts
Energy Meters
83 parts
Digital Timers
91 parts
Parts from Panel Instrumentation Category
AC AMMETER, 3 1/2", NEW BIG LOOK; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:250 Series RoHS Compliant: NA
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 20A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 3.5" x 1.71"; Panel Cutout Diameter:69.09mm; Scale Length:73.152mm RoHS Compliant: NA
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 3.5" x 1.71"; Panel Cutout Diameter:69.09mm; Scale Length:73.152mm RoHS Compliant: NA
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/- 2% of FS; Current Meter Range:0-50 AAC; Display Accuracy ±:2%; Meter Movement:Pivot and JewelRoHS Compliant: NA
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:76.2mm RoHS Compliant: NA
FREQUENCY METER, SWITCHBOARD, 55-65HZ; Meter Function:Frequency; Meter Range:55Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:103 Series
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:50mA to 0mA 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.66" x 1.66" x 1.46"; Panel Cutout Diameter:38.86mm RoHS Compliant: NA
ANALOG PANEL METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA
FREQUENCY METER, SWITCHBOARD, 45-65HZ; Meter Function:Frequency; Meter Range:45Hz to 65Hz; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:103 Series
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.66" x 3.12" x 1.74"; Panel Cutout Diameter:55.63mm; Scale Length:52.324mm
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.96" x 5.1" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:107.188mm RoHS Compliant: NA
AC VOLTMETER, 2 1/2", HORIZON LINE; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:251 Series
ANALOG PANEL METER; Meter Function:DC Voltage; Meter Range:0V to 20V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 3.5" x 1.71"; Panel Cutout Diameter:69.09mm; Scale Length:73.152mm RoHS Compliant: NA
ANALOG, DC AMMETER, 0A to 100A; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 4mA / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:7 Series; Meter Size/Dimensions:109.4mm x 109.4mm x 77mm
ANALOG PANEL METER; Meter Function:AC Current; Meter Range:0A to 30A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.87" x 3.7" x 1.8"; Panel Cutout Diameter:71.6mm; Scale Length:68.58mm RoHS Compliant: NA
Analogue Panel Meter, Pulse Output, Energy RoHS Compliant: Yes
ANALOG PANEL METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:58.06mm; Panel Cutout Width:23.37mm; Product Range:-; Meter Size/Dimensions:0.92" x 2.258" x 3"; Scale Length:45.339mm RoHS Compliant: NA
ANALOG PANEL METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:58.06mm; Panel Cutout Width:23.37mm; Product Range:-; Meter Size/Dimensions:0.92" x 2.258" x 3"; Scale Length:45.339mm RoHS Compliant: NA