Analog Timers - DIN Rail
Parts from Analog Timers - DIN Rail Category

ANALOG TIMER, 1S-10H, 10A, DPDT, PLUG-IN; Product Range:407C Series; Timer Functions:On-Delay, Off-Delay, Interval; Time Min:1s; Time Max:10h; No. of Timing Ranges:6Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC RoHS Compliant: NA

RELAY, TIME DELAY, 250V, DIN RAIL; Product Range:-; Timer Functions:Off-Delay; Time Min:2s; Time Max:60s; No. of Timing Ranges:1Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:8A RoHS Compliant: Yes
TIMER, DELAY OFF, 230 VAC, 60MINS; Product Range:BROYCE CONTROL - M1ESW Series; Timer Functions:Off-Delay; Time Min:2min; Time Max:60min; No. of Timing Ranges:1; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current RoHS Compliant: Yes

TIMER, ON-DELAY, 100-230VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes

TIMER, ON-DELAY, 24VAC/DC; Product Range:TA8-A Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:60h; No. of Timing Ranges:16Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; RoHS Compliant: Yes


SOLID STATE TIMER, 5A, 230V, 0.1S-12H; Product Range:H3DS Series; Timer Functions:Flicker Off Start / Flicker On Start; Time Min:0.1s; Time Max:12h; No. of Timing Ranges:-; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC RoHS Compliant: Yes


RELAY, TIME DELAY, SPDT, 0.1S-1200H, 240V; Product Range:H3DK-F Series; Timer Functions:Flicker Off Start / Flicker On Start; Time Min:0.1s; Time Max:1200h; No. of Timing Ranges:8Ranges; Timer Output:Solid State RoHS Compliant: Yes

TIMER, MULTIFUNCTION, 5A, 24-240AC/DC; Product Range:H3DK-M Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:1200h; No. of Timing Ranges:8Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating RoHS Compliant: Yes

TIMER, MULTIFUNCTION, 5A, 12VDC; Product Range:H3DK-M Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:1200h; No. of Timing Ranges:8Ranges; Timer Output:Solid State; Supply Voltage Max:12VDC; Current Rating Nom:5A; RoHS Compliant: Yes



TIMER, MULTIFUNCTION, 6 FUNCTION; Product Range:M1SMT Series; Timer Functions:Multifunction; Time Min:0.5s; Time Max:60min; No. of Timing Ranges:2; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current Rating Nom:8A;

MULTIVOLT TIMER, ON/OFF, 0.1S-100H, SPDT; Product Range:LART Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes

TRUE DELAY OFF TIMER, 2S-60S, SPDT; Product Range:LEDF Series; Timer Functions:Delay-On-Release; Time Min:2s; Time Max:60s; No. of Timing Ranges:1Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating RoHS Compliant: Yes

TRUE DELAY OFF TIMER, 2S-60S, SPDT; Product Range:LEDF Series; Timer Functions:Delay-On-Release; Time Min:2s; Time Max:60s; No. of Timing Ranges:1Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current Rating RoHS Compliant: Yes

TIMER, DELAY-ON-OPERATE, 0.1S-100H, SPDT; Product Range:LEDK Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes