Touch Screens
Parts from Touch Screens Category
HMI TOUCH SCREEN, 12.1", TFT LCD COLOUR; Meter Display Type:TFT LCD Color; Display Size:163mm x 261mm; Display Resolution:1280 x 800 Pixels; Screen Size:12.1"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC RoHS Compliant: Yes
HMI TOUCH SCREEN, 4.3", PLASTIC; Meter Display Type:TFT LCD Color; Display Size:95.04mm x 53.856mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Product Range:- RoHS Compliant: Yes
HMI TOUCH SCREEN, 3.5", QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Color; Display Size:-; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Operating Temperature Min:0°CRoHS Compliant: Yes
HMI, TFT LCD COLOUR, 3.5", 202X148MM; Meter Display Type:TFT LCD Touch Screen; Display Size:202mm x 148mm; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:27.6VDC RoHS Compliant: Yes
TOUCH PANEL ((NS))
TOUCH SCREEN; Meter Display Type:LCD Monochrome; Display Size:40mm x 100mm; Display Resolution:160 x 64 Pixels; Screen Size:-; Supply Voltage Min:20.4VDC; Supply Voltage Max:27.6VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: No
HMI TOUCH SCREEN, 3.5", 320 X 240PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:70.08mm x 52.56mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:2.5V; Supply Voltage Max:3.6V RoHS Compliant: Yes
HMI TOUCH SCREEN, 4.3", 480 X 272PIXELS; Meter Display Type:TFT LCD Touch Screen; Display Size:95.04mm x 53.856mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Product Range:-RoHS Compliant: Yes