Status: | Unknown |
---|---|
Series: | Magelis STU Series |
RoHS: | Unknown |
Prices starting from US$510.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$696.61
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$1,096.39
|
2
in stock
|
Buy Now | |
RS Americas
from US$646.95
|
2
in stock
|
Buy Now | |
element14
from US$788.75
|
2
in stock
|
Buy Now | |
Farnell
from US$740.14
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$510.39
|
1
in stock
|
Buy Now | |
Distrelec
from US$665.29
|
-
|
Buy Now |
Meter Display Type | QVGA TFT LCD Colour |
---|---|
Display Size | - |
Display Resolution | 320 x 240 Pixels |
Screen Size | 3.5" |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | Magelis STU Series |
SVHC | No SVHC (15-Jan-2018) |
3.5" Colour TFT Graphhical Touchscreen | RS |
Hmi Touch Screen, 3.5", Qvga Tft Lcd | Newark Electronics |
HMI 3.5" Touchscreen Color 320x240 Pixels 24VDC Harmony STO & STU Series | Schneider Electric HMISTU655 | RS Americas |
HMI TOUCH SCREEN, 3.5", QVGA TFT LCD | element14 |
HMI panel | Transfer Multisort Elektronik |
Schneider Electric Touch Panel 3.5" 320 x 240 IP65 | Distrelec |
Where can I find additional details, specifications and documents for a HMISTU655?
Additional datasheets, footprints and schematics for HMISTU655 are listed on our Part Details page. You can also find images and similar parts to HMISTU655 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMISTU655 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISTU655 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMISTU655 fall under?
The HMISTU655 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to HMISTU655 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMISTU655 you can contact the distributor directly for product support, shipping queries etc.
Is the HMISTU655 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMISTU655 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HMISTU655.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMISTU655 often in real-time on the comparison pages.
What if I can't find stock of HMISTU655?
You can fill out our help required form which you can use to request a quote for HMISTU655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.