Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | TFT LCD Color |
---|---|
Screen Size | 5.7" |
Supply Voltage Min | 24V |
Supply Voltage Max | 28.8V |
RoHS Compliant | Yes |
Touchscreen Panel HMI 5.7" HMISCU8A5 | RS |
5.7" Color Touch Controller Panel, Dig 16 inputs/10 outputs, Ethernet, USB | Schneider Electric HMISCU8A5 | RS Americas |
Schneider Electric Touch Panel 16DI 10DO 5.7" 320 x 240 IP65 | Distrelec |
Hmi Machine Controller, 5.7Inch, 24V | Newark Electronics |
HMI TOUCHSCREEN, TFT LCD COLOUR, 5.7" | Farnell |
Where can I find additional details, specifications and documents for a HMISCU8A5?
Additional datasheets, footprints and schematics for HMISCU8A5 are listed on our Part Details page. You can also find images and similar parts to HMISCU8A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMISCU8A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISCU8A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMISCU8A5 fall under?
The HMISCU8A5 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMISCU8A5 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMISCU8A5 you can contact the distributor directly for product support, shipping queries etc.
Is the HMISCU8A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMISCU8A5 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for HMISCU8A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMISCU8A5 often in real-time on the comparison pages.
What if I can't find stock of HMISCU8A5?
You can fill out our help required form which you can use to request a quote for HMISCU8A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.