Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | TFT LCD Color |
---|---|
Screen Size | 5.7" |
Supply Voltage Min | 24V |
Supply Voltage Max | 28.8V |
RoHS Compliant | Yes |
Touchscreen Panel HMI 5.7" HMISCU8B5 | RS |
Hmi Process Controller, 5.7Inch, 24V | Newark Electronics |
Color Touch Controller Panel, 5.7", Dig 8 inputs/8 outputs +Analog 4 In/2 Out | Schneider Electric HMISCU8B5 | RS Americas |
Schneider Electric Touch Panel 8DI 8DO 4AI 2AO 5.7" 320 x 240 IP65 | Distrelec |
HMI TOUCHSCREEN, TFT LCD COLOUR, 5.7" | Farnell |
Where can I find additional details, specifications and documents for a HMISCU8B5?
Additional datasheets, footprints and schematics for HMISCU8B5 are listed on our Part Details page. You can also find images and similar parts to HMISCU8B5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMISCU8B5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISCU8B5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMISCU8B5 fall under?
The HMISCU8B5 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMISCU8B5 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMISCU8B5 you can contact the distributor directly for product support, shipping queries etc.
Is the HMISCU8B5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMISCU8B5 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for HMISCU8B5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMISCU8B5 often in real-time on the comparison pages.
What if I can't find stock of HMISCU8B5?
You can fill out our help required form which you can use to request a quote for HMISCU8B5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.