Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131712 |
Prices starting from US$1.59
Material | PA GF |
---|---|
Color | Black |
Number of Positions | 9 |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | Without |
Accessory Type | Protective Cap |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Protective Cover, Pa, Black | Newark Electronics |
PROTECTIVE COVER, PA, BLACK | element14 |
DUST CAP ASM Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Black Primary Product Material: PA GF Number of Positions: 9 Dust Cap Without Black PA GF | Receptacle Dust Cap — Deutsch Hd10 | Part Number: HDC16-9-E004 | Internal Number: HDC16-9-E004 | Alias Number: ZPF000000000131712 | TE Connectivity | TE Store |
DEUTSCH Automotive | RS Americas |
Connector Accessory, Protective Cover, AMP HD10 Series Size 9 Automotive Connectors, HD10 | Avnet America |
Where can I find additional details, specifications and documents for a HDC16-9-E004?
Additional datasheets, footprints and schematics for HDC16-9-E004 are listed on our Part Details page. You can also find images and similar parts to HDC16-9-E004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC16-9-E004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC16-9-E004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC16-9-E004 fall under?
The HDC16-9-E004 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC16-9-E004 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC16-9-E004 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC16-9-E004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC16-9-E004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for HDC16-9-E004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC16-9-E004 often in real-time on the comparison pages.
What if I can't find stock of HDC16-9-E004?
You can fill out our help required form which you can use to request a quote for HDC16-9-E004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.