Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HD10-9-1939P-B022-E,
8-1899770-9 |
Prices starting from US$8.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.96
|
41
in stock
|
Buy Now | |
TTI Europe
from US$12.47
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$15.75
|
91
in stock
|
Buy Now | |
element14
from US$15.40
|
41
in stock
|
Buy Now | |
RS Americas
from US$13.15
|
2
in stock
|
Buy Now | |
Powell Electronics
from US$13.30
|
1
in stock
|
Buy Now | |
TE Store
from US$8.66
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 9 |
Mating Pin Diameter | .059in, 1.5mm |
Width | 41.28mm, 1.625in |
Length | 44.45mm, 1.75in |
Height | 1.661in, 42.18mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Connector Style | Housing for male terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 9P, BLK, N, PANEL, J1939, | TTI Europe |
Automotive Housing, Rcpt, 9Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 9POS, 13A | element14 |
Circular Connector, RECP ASM DEUTSCH HD Series / HD10 Series | TE Connectivity HD10-9-1939P-B022 | RS Americas |
RECP ASM Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD10-9-1939P-B022 | Internal Number: HD10-9-1939P-B022 | Alias Number: 8-1899770-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HD10-9-1939P-B022?
Additional datasheets, footprints and schematics for HD10-9-1939P-B022 are listed on our Part Details page. You can also find images and similar parts to HD10-9-1939P-B022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD10-9-1939P-B022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD10-9-1939P-B022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD10-9-1939P-B022 fall under?
The HD10-9-1939P-B022 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD10-9-1939P-B022 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD10-9-1939P-B022 you can contact the distributor directly for product support, shipping queries etc.
Is the HD10-9-1939P-B022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD10-9-1939P-B022 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HD10-9-1939P-B022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD10-9-1939P-B022 often in real-time on the comparison pages.
What if I can't find stock of HD10-9-1939P-B022?
You can fill out our help required form which you can use to request a quote for HD10-9-1939P-B022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.