Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HD10-9-16P-M,
HD10-9-16P-RU, ZPF000000000130527, HD10-9-16P-MS |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 9 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 1.437in, 36.5mm |
Height | 41.63mm, 1.639in |
Length | 1.437in, 36.5mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Degree of Protection | IP68 |
UL Flammability Rating | UL 94V-1 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Connector |Deutsch Te Connectivity HD10-9-16P | Newark Electronics |
DEUTSCH Automotive | RS Americas |
SQ FG REC ASM Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD10-9-16P | Internal Number: HD10-9-16P | Alias Number: HD10-9-16P-M | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HD10-9-16P?
Additional datasheets, footprints and schematics for HD10-9-16P are listed on our Part Details page. You can also find images and similar parts to HD10-9-16P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD10-9-16P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD10-9-16P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD10-9-16P fall under?
The HD10-9-16P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD10-9-16P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD10-9-16P you can contact the distributor directly for product support, shipping queries etc.
Is the HD10-9-16P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD10-9-16P have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig and TE Store have stock available or on a lead time for HD10-9-16P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD10-9-16P often in real-time on the comparison pages.
What if I can't find stock of HD10-9-16P?
You can fill out our help required form which you can use to request a quote for HD10-9-16P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.