Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HD10-9-1939PE-L,
HD10-9-1939PE-LS, $$HD10-9-1939PE, ZPF000000000130530, HD10-9-1939PE-LD |
Prices starting from US$6.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.84
|
81
in stock
|
Buy Now | |
Distrelec
from US$15.25
|
656
in stock
|
Buy Now | |
TTI Europe
from US$8.94
|
397
in stock
|
Buy Now | |
Boersig
from US$7.35
|
231
in stock
|
Buy Now | |
Newark Electronics
from US$12.39
|
136
in stock
|
Buy Now | |
element14
from US$13.18
|
99
in stock
|
Buy Now | |
Farnell
from US$9.21
|
99
in stock
|
Buy Now | |
RS Americas
from US$9.62
|
76
in stock
|
Buy Now | |
Conrad
from US$15.16
|
45
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$8.47
|
-
|
Buy Now | |
TE Store
from US$6.89
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 9 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 42.18mm, 1.661in |
Length | 1.437in, 36.5mm |
Width | 1.279in, 32.49mm |
Nominal Voltage Architecture | 12V, 90V, 240V, 42V, 80V, 48V, 24V, 125V |
Operating Voltage | 250VDC |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP68 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DEUTSCH - TE Connectivity Housing SQ FG REC ASM | Distrelec |
Automotive Housing, Rcpt, 9Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 9POS, 13A | element14 |
DEUTSCH Automotive CONN RCPT HSNG MALE 9POS PNL MNT | TE Connectivity HD10-9-1939PE | RS Americas |
AWG: 20 - 14 | Conrad |
Conn Circular Housing Flange Mount Receptacle PIN 9 POS Glass Filled Polyamide Box | Avnet Abacus |
Black 9 Position Sealable Square Flange Wire to Wire Receptacle Connector | Future Electronics |
SQ FG REC ASM Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD10-9-1939PE | Internal Number: HD10-9-1939PE | Alias Number: $$HD10-9-1939PE | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HD10-9-1939PE?
Additional datasheets, footprints and schematics for HD10-9-1939PE are listed on our Part Details page. You can also find images and similar parts to HD10-9-1939PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD10-9-1939PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD10-9-1939PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD10-9-1939PE fall under?
The HD10-9-1939PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD10-9-1939PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD10-9-1939PE you can contact the distributor directly for product support, shipping queries etc.
Is the HD10-9-1939PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD10-9-1939PE have stock available?
Authorised distributors including Distrelec, TTI Europe, Boersig, Newark Electronics and element14 have stock available or on a lead time for HD10-9-1939PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD10-9-1939PE often in real-time on the comparison pages.
What if I can't find stock of HD10-9-1939PE?
You can fill out our help required form which you can use to request a quote for HD10-9-1939PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.