Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HD10-9-1939P-AS,
HD10-9-1939P-MS, ZPF000000000130529 |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.64
|
1,572
in stock
|
Buy Now | |
Newark Electronics
from US$12.20
|
2,028
in stock
|
Buy Now | |
element14
from US$12.50
|
1,572
in stock
|
Buy Now | |
TTI Europe
from US$8.87
|
407
in stock
|
Buy Now | |
RS Americas
from US$24.55
|
6
in stock
|
Buy Now | |
Boersig
from US$7.34
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
TE Store
from US$7.93
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 9 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 42.18mm, 1.661in |
Width | 1.625in, 41.28mm |
Length | 1.437in, 36.5mm |
Nominal Voltage Architecture | 42V, 90V, 24V, 125V, 80V, 12V, 48V, 240V |
Operating Voltage | 250VDC |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector Housing, Rcpt, 9Pos, 13A/250V | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 9POS, 13A | element14 |
Receptacle, Male, Mounting Type Panel Mount, Thermoplastic, Black, HD10 Series | TE Connectivity HD10-9-1939P | RS Americas |
Automotive Connector Housing, HD10, Receptacle, 9 Ways, AMP HD10 Series Size 16 Pin Contacts | Avnet Abacus |
SQ FG REC ASM Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 9 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD10-9-1939P | Internal Number: HD10-9-1939P | Alias Number: HD10-9-1939P-AS | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HD10-9-1939P?
Additional datasheets, footprints and schematics for HD10-9-1939P are listed on our Part Details page. You can also find images and similar parts to HD10-9-1939P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD10-9-1939P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD10-9-1939P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD10-9-1939P fall under?
The HD10-9-1939P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD10-9-1939P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD10-9-1939P you can contact the distributor directly for product support, shipping queries etc.
Is the HD10-9-1939P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD10-9-1939P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for HD10-9-1939P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD10-9-1939P often in real-time on the comparison pages.
What if I can't find stock of HD10-9-1939P?
You can fill out our help required form which you can use to request a quote for HD10-9-1939P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.