Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HDC16-9-AS,
HDC16-9-M, HDC16-9-MS, $$HDC16-9, HDC16-9-L, ZPF000000000131711, HDC16-9-LS |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
205
in stock
|
Buy Now | |
Boersig
from US$2.05
|
3,379
in stock
|
Buy Now | |
TTI Europe
from US$2.27
|
2,963
in stock
|
Buy Now | |
Rapid Electronics
from US$3.43
|
450
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
97
in stock
|
Buy Now | |
element14
from US$3.80
|
85
in stock
|
Buy Now | |
Farnell
from US$2.97
|
85
in stock
|
Buy Now | |
Conrad
from US$3.63
|
74
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
TE Store
from US$1.49
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Gray |
Number of Positions | 9 |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | Without |
Accessory Type | Protective Cap |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Automotive Connectors PROTECTIVE COVER SZ 9 REC | Rapid Electronics |
DEUTSCH Automotive | RS Americas |
Protective Cover, Rcpt, Pa, Grey | Newark Electronics |
PROTECTIVE COVER, RCPT, PA, GREY | element14 |
Connection angle: 180 ° | Conrad |
Connector Accessory, Protective Cover, AMP HD10 Series Size 9 Automotive Connectors, HD10 | Avnet Abacus |
HD10 Dust Cap 9 Pos Grey | Future Electronics |
DUST CAP ASM Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Gray Primary Product Material: PA GF Number of Positions: 9 Dust Cap Without Gray PA GF | Receptacle Dust Cap — Deutsch Hd10 | Part Number: HDC16-9 | Internal Number: HDC16-9 | Alias Number: $$HDC16-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDC16-9?
Additional datasheets, footprints and schematics for HDC16-9 are listed on our Part Details page. You can also find images and similar parts to HDC16-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC16-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC16-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC16-9 fall under?
The HDC16-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC16-9 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC16-9 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC16-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC16-9 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, RS Americas and RS have stock available or on a lead time for HDC16-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC16-9 often in real-time on the comparison pages.
What if I can't find stock of HDC16-9?
You can fill out our help required form which you can use to request a quote for HDC16-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.