Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
EC9905-000,
1-1899792-1 |
Prices starting from US$2.04
Color | White |
---|---|
Markers per Sleeve | 2 |
Shrink Ratio | 2:1 |
Recovered Inside Diameter | 9.5mm, .375in |
Sleeve Length | 25mm, 1in |
Supplied Diameter | .73in, 19mm |
Compatible Cable Diameter | .4 – .64in, 10.1 – 16.2mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Fluid Resistant & Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Wire Labels&Markers ZHD-SCE-1K-19.0-50-S1-9 | Rapid Electronics |
TE Connectivity ZHD-SCE-1K-19.0-50-S1-9 ZHD-SCE-1K-19.0- | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Wire Labels & Markers ZHD-SCE-1K-19.0-50-S1-9 | Sager |
Where can I find additional details, specifications and documents for a EC9905-000?
Additional datasheets, footprints and schematics for EC9905-000 are listed on our Part Details page. You can also find images and similar parts to EC9905-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EC9905-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EC9905-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EC9905-000 fall under?
The EC9905-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to EC9905-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EC9905-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EC9905-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EC9905-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for EC9905-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EC9905-000 often in real-time on the comparison pages.
What if I can't find stock of EC9905-000?
You can fill out our help required form which you can use to request a quote for EC9905-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.