Prices starting from US$4,154.78
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$4,992.92 |
No stock
|
Buy Now | |
TE Store | US$12,653.59 |
4
|
Buy Now | |
RS Americas | US$4,800.88 |
1
|
Buy Now | |
Heilind Electronics | - |
1
|
Buy Now | |
Heilind Electronics Asia | - |
1
|
Buy Now | |
Future Electronics | US$4,400.95 |
-
|
Buy Now | |
Avnet America | US$4,154.78 |
-
|
Buy Now | |
TTI Europe | US$4,662.82 |
-
|
Buy Now | |
Sager | US$4,621.31 |
-
|
Buy Now |
For Use With | See Printer Ribbon Matrix |
---|---|
Media Sensor Type | Transmissive (Adjustable) |
Printer Type | Thermal Transfer |
Print Head Resolution | 300dpi, 12dpmm |
Printer Size/Weight | 22lb, 10kg |
Printer Model | T3212 |
Print Width (Max) | 4.16in, 105.7mm |
Cutter | Optional |
T3212-PRINTER Printer Media Type: Roll - Single Sided Print Head Resolution: 12 dpmm Print Head Resolution: 300 dpi Roll - Single Sided 12 dpmm 300 dpi | Thermal Label Printer | Part Number: 1-2186500-1 | Internal Number: 1-2186500-1 | Alias Number: ER5799-000 | TE Connectivity | TE Store |
Thermal Transfer Printer, 300 dpi, 105.7mm W, Transmissive Sensor, T3200 Series | TE Connectivity 1-2186500-1 | RS Americas |
T3212-PRINTER T3212-PRINTER | Heilind Electronics |
Thermal Transfer Printer, 300Dpi | Newark Electronics |
Printers Roll Single Sided 240 VAC 12 dpmm [300 dpi] T3212-Printer | Future Electronics |
Thermal Transfer Printer 300dpi Transmissive Sensor | Avnet America |
Printers T3212-PRINTER | Sager |
Where can I find additional details, specifications and documents for a 1-2186500-1?
Additional datasheets, footprints and schematics for 1-2186500-1 are listed on our Part Details page. You can also find images and similar parts to 1-2186500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2186500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2186500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2186500-1 fall under?
The 1-2186500-1 is listed under Identification & Labeling > Printers, Software & Accessories > Printers.
Can I view similar or alternative parts?
You can view similar parts to 1-2186500-1 when available in the Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2186500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2186500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2186500-1 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-2186500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2186500-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2186500-1?
You can fill out our help required form which you can use to request a quote for 1-2186500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.