Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4,000.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5,523.57
|
No stock
|
Buy Now | |
TE Store
from US$14,272.91
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$5,927.75
|
1
in stock
|
Buy Now | |
Sager
from US$4,000.00
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5,927.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$4,686.48
|
-
|
Buy Now | |
RS Americas
from US$5,415.26
|
-
|
Buy Now | |
Avnet Asia
from US$5,516.10
|
-
|
Buy Now | |
Boersig
from US$4,917.96
|
-
|
Buy Now | |
TTI Europe
from US$5,772.99
|
-
|
Buy Now |
For Use With | See Printer Ribbon Matrix |
---|---|
Media Sensor Type | Transmissive (Adjustable) |
Printer Type | Thermal Transfer |
Print Width (Max) | 4.16in, 105.7mm |
Printer Size/Weight | 10kg, 22lb |
Print Head Resolution | 24dpmm, 600dpi |
Printer Model | T3224 |
Cutter | Optional |
T3224-PRINTER Printer Media Type: Roll - Single Sided Print Head Resolution: 24 dpmm Print Head Resolution: 600 dpi Roll - Single Sided 24 dpmm 600 dpi | Thermal Label Printer | Part Number: 1-2186502-1 | Internal Number: 1-2186502-1 | TE Connectivity | TE Store |
T3224-PRINTER | Heilind Electronics |
TE Connectivity T3224-PRINTER | Sager |
Thermal Transfer Printer, 600Dpi | Newark Electronics |
Thermal Transfer Printer 600dpi Transmissive Sensor | Avnet America |
Thermal Transfer Printer, T3224-Printer | TE Connectivity 1-2186502-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2186502-1?
Additional datasheets, footprints and schematics for 1-2186502-1 are listed on our Part Details page. You can also find images and similar parts to 1-2186502-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2186502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2186502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2186502-1 fall under?
The 1-2186502-1 is listed under Identification & Labeling > Printers, Software & Accessories > Printers.
Can I view similar or alternative parts?
You can view similar parts to 1-2186502-1 when available in the Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2186502-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2186502-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2186502-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-2186502-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2186502-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2186502-1?
You can fill out our help required form which you can use to request a quote for 1-2186502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.