Status: | Unknown |
---|---|
Series: | T3212 Series |
RoHS: | Compliant |
Product Range | T3212 Series |
---|---|
Kit Contents | T3212 300dpi thermal transfer printer, WinTotal printing software, power cord, USB to printer cord, WLAN stick and manual |
Print Speed | 11.8"/s |
RoHS Compliant | Yes |
T3212-SWARE-PRINTER | Heilind Electronics |
Thermal Transfer Printer, 300Dpi | Newark Electronics |
Thermal Transfer Printer with WinTotal Software 300dpi Transmissive Sensor | Avnet America |
Thermal Transfer Printer, T3212-Sware-Printer | TE Connectivity 1-2186501-1 | RS Americas |
T3212-SWARE-PRINTER | TTI Europe |
Printers T3212-SWARE-PRINTER | Sager |
Where can I find additional details, specifications and documents for a 1-2186501-1?
Additional datasheets, footprints and schematics for 1-2186501-1 are listed on our Part Details page. You can also find images and similar parts to 1-2186501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2186501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2186501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2186501-1 fall under?
The 1-2186501-1 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-2186501-1 when available in the Label Printers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2186501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2186501-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2186501-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 1-2186501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2186501-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2186501-1?
You can fill out our help required form which you can use to request a quote for 1-2186501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.