Status: | Unknown |
---|---|
Series: | T3224 Series |
RoHS: | Compliant |
Prices starting from US$5,267.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5,960.52
|
No stock
|
Buy Now | |
TE Store
from US$16,042.41
|
3
in stock
|
Buy Now | |
Sager
from US$5,858.98
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5,511.10
|
-
|
Buy Now | |
Avnet America
from US$5,267.50
|
-
|
Buy Now | |
RS Americas
from US$6,086.64
|
-
|
Buy Now | |
element14
from US$6,464.62
|
-
|
Buy Now |
Product Range | T3224 Series |
---|---|
Kit Contents | T3224 600dpi thermal transfer printer, WinTotal printing software, power cord, USB to printer cord, WLAN stick and manual |
Print Speed | 6"/s |
RoHS Compliant | Yes |
T3224-SWARE-PRINTER Printer Media Type: Roll - Single Sided Print Head Resolution: 24 dpmm Print Head Resolution: 600 dpi Roll - Single Sided 24 dpmm 600 dpi | Thermal Label Printer | Part Number: 1-2186503-1 | Internal Number: 1-2186503-1 | TE Connectivity | TE Store |
Printers T3224-SWARE-PRINTER | Sager |
T3224-Sware-Printer |Amp Te Connectivity 1-2186503-1 | Newark Electronics |
Thermal Transfer Printer with WinTotal Software 600dpi Transmissive Sensor | Avnet America |
Thermal Transfer Printer, T3224-Sware-Printer | TE Connectivity 1-2186503-1 | RS Americas |
T3224-SWARE-PRINTER | element14 |
Where can I find additional details, specifications and documents for a 1-2186503-1?
Additional datasheets, footprints and schematics for 1-2186503-1 are listed on our Part Details page. You can also find images and similar parts to 1-2186503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2186503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2186503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2186503-1 fall under?
The 1-2186503-1 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-2186503-1 when available in the Label Printers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2186503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2186503-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2186503-1 have stock available?
Authorised distributors including TE Store, Sager, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-2186503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2186503-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2186503-1?
You can fill out our help required form which you can use to request a quote for 1-2186503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.