Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E76077-000,
6-1200967-5 |
No distributors results available
Tube Diameter (Min) | .75in, 19.1mm |
---|---|
Tape Width | 2.5in, 63.5mm |
Identification Code | FUEL (Fuel) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
実装方法 | Roll |
Packaging Quantity | 1000 |
Packaging Method | Roll |
Label Style | Die-Cut |
TP Tape Label | Yes |
Number of Labels Across | 1 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Region | Americas |
Product Type | Label Identification Tape |
Pipe Identification Type | Label Identification Tape |
Tape Finish | Gloss/Matte |
Label Type | Pipe Identification |
Continuous Roll | No |
Pipe Identification Code | FUEL (Fuel) |
Tape Type | Color Coded Tape |
Operating Temperature Range | -40 – 333°F, -40 – 171°C |
Where can I find additional details, specifications and documents for a E76077-000?
Additional datasheets, footprints and schematics for E76077-000 are listed on our Part Details page. You can also find images and similar parts to E76077-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E76077-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E76077-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E76077-000 fall under?
The E76077-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to E76077-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E76077-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E76077-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E76077-000 have stock available?
There is no stock from authorised distributors for E76077-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E76077-000 often in real-time on the comparison pages.
What if I can't find stock of E76077-000?
You can fill out our help required form which you can use to request a quote for E76077-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.