Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E64909-000,
2-1201135-8 |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 2:1 |
Color | Yellow |
Compatible Cable Diameter | 14.2 – 21.5mm, .563 – .85in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | 12.7mm, .5in |
Supplied Diameter | 25.4mm, 1in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Labels & Markers Hx-Sce-25.4-50-4 |Raychem Te Connectivity E64909-000 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HX-SCE-25.4-50-4 | Sager |
Where can I find additional details, specifications and documents for a E64909-000?
Additional datasheets, footprints and schematics for E64909-000 are listed on our Part Details page. You can also find images and similar parts to E64909-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E64909-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E64909-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E64909-000 fall under?
The E64909-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to E64909-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E64909-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E64909-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E64909-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Sager have stock available or on a lead time for E64909-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E64909-000 often in real-time on the comparison pages.
What if I can't find stock of E64909-000?
You can fill out our help required form which you can use to request a quote for E64909-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.